IC MCU 16BIT 48KB FLASH 80LFQFP
78K/0 78K0/Dx2 Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 48KB FLASH 80LFQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0843GKA-GAK-E2-G | UPD78F0843GKA-GAK-E2-G | UPD78F0843GKA-GAK-E2-G |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 2 KB | 2 KB | |
| Supply Voltage | 5.5 to 2.7 volts |