IC MCU 8BIT 8KB FLASH 16SSOP
IC MCU 8BIT 8KB FLASH 16SSOP
78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0751MA-FAA-AX | UPD78F0751MA-FAA-AX | UPD78F0751MA-FAA-AX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 10 MHz | 10 MHz | |
| RAM | 512 KB | 0.5120 KB | |
| ROM Type | Flash; FLASH |