Renesas Electronics Corporation 8-bit 20 Mhz Embedded Microcontroller MCU UPD78F0711-MC-5A4-A

Description
8-BIT Flash 20 Mhz Microcontroller PDSO30 Product overview: UPD78F0711-MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0711-MC-5A 4-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-BIT Flash 20 Mhz Microcontroller PDSO30 Product overview: UPD78F0711-MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0711-MC-5A 4-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 20 Mhz Embedded Microcontroller MCU - 685-UPD78F0711-MC-5A4-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 20 Mhz Embedded Microcontroller MCU
685-UPD78F0711-MC-5A4-A
8-bit 20 Mhz Embedded Microcontroller MCU 685-UPD78F0711-MC-5A4-A
8-BIT Flash 20 Mhz Microcontroller PDSO30 Product overview: UPD78F0711-MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0711-MC-5A 4-A can be used for catalog matching and distributor lookup.

8-BIT Flash 20 Mhz Microcontroller PDSO30 Product overview: UPD78F0711-MC-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0711-MC-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F0711-MC-5A4-A - 1103241-UPD78F0711-MC-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0711-MC-5A4-A
1103241-UPD78F0711-MC-5A4-A
Embedded - Embedded - Microcontrollers - UPD78F0711-MC-5A4-A 1103241-UPD78F0711-MC-5A4-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103241-UPD78F0711-M C-5A4-A Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 8 kB Interface: UART RAM Size: 768 B Number of Bits: 8 Number of Pins: 30 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: SSOP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): UPD78F0711-MC-5A4-AU PD78F0711MC-5A4-A; UPD78F0711MC5A4A; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of Programmable I/O: 11 Number of UART Channels: 1 Number of Timers/Counters: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103241-UPD78F0711-MC-5A4-A
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 8 kB
Interface: UART
RAM Size: 768 B
Number of Bits: 8
Number of Pins: 30
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: SSOP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): UPD78F0711-MC-5A4-AUPD78F0711MC-5A4-A; UPD78F0711MC5A4A;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of Programmable I/O: 11
Number of UART Channels: 1
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0711-MC-5A4-A 1103241-UPD78F0711-MC-5A4-A
Product Name 8-bit 20 Mhz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0711-MC-5A4-A
Data Bus 8 Bit 8 Bit
RAM 0.7680 KB 0.7680 KB
Supply Voltage 5 volts 5 volts
Serial Interface UART UART; UART
Package Type Other; SSOP SOP; SSOP; Other; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - 370011602 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers