IC MCU 8BIT 8KB FLASH 20SSOP Product overview: UPD78F0561MC-CAA-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0561MC-CAA
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH
Win Source Part Number: 1103240-UPD78F0561MC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 78K0/Kx2-L
Core Processor: 78K/0
Speed: 10MHz
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I²C, LINbus, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.240", 6.10mm Width)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): MSP430FR2512IPW16R; UPD78F0743MC-CAA-AX;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: UPD78F0561
IC MCU 8BIT 8KB FLASH 20SSOP
IC MCU 8BIT 8KB FLASH 20SSOP
78K/0 78K0/Kx2-L Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0561MC-CAA-AX | UPD78F0561MC-CAA-AX-ND | 1103240-UPD78F0561MC-CAA-AX | UPD78F0561MC-CAA-AX | UPD78F0561MC-CAA-AX | UPD78F0561MC-CAA-AX |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | Other; "20-LSSOP (0.240"", 6.10mm Width)" | SSOP | SOP; Other; 20-LSSOP (0.240\", 6.10mm Width) | SOP; SSOP; Other; 20-LSSOP (0.240\", 6.10mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |