Manufacturer: Renesas Electronics America
Win Source Part Number: 213761-UPD78F0547AGC
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 71
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 80-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 7K x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 90
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 80LQFP Product overview: UPD78F0547AGC-GAD-AX
IC MCU 8BIT 128KB FLASH 80LQFP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 80LQFP
IC MCU 8BIT 128KB FLASH 80LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 213761-UPD78F0547AGC-GAD-AX | UPD78F0547AGC-GAD-AX-ND | 685-UPD78F0547AGC-GAD-AX | UPD78F0547AGC-GAD-AX | UPD78F0547AGC-GAD-AX | UPD78F0547AGC-GAD-AX | UPD78F0547AGC-GAD-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD78F0547AGC-GAD-AX | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit |
| Life Cycle Stage | Active | Active | Active | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 128 KB | 7 KB | 7 KB | 7 KB | 7 KB | 7 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |