Renesas Electronics Corporation 8-bit 8BIT 60KB Embedded Microcontroller MCU UPD78F0535AGB

Description
IC MCU 8BIT 60KB FLASH 64LQFP Product overview: UPD78F0535AGB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0535AGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 60KB FLASH 64LQFP Product overview: UPD78F0535AGB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0535AGB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 60KB Embedded Microcontroller MCU - 685-UPD78F0535AGB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-UPD78F0535AGB
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-UPD78F0535AGB
IC MCU 8BIT 60KB FLASH 64LQFP Product overview: UPD78F0535AGB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0535AGB can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 64LQFP Product overview: UPD78F0535AGB from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0535AGB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F0535AGB - 053017-UPD78F0535AGB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0535AGB
053017-UPD78F0535AGB
Embedded - Embedded - Microcontrollers - UPD78F0535AGB 053017-UPD78F0535AGB
Manufacturer: Renesas Electronics America Win Source Part Number: 053017-UPD78F0535AGB Packaging: Tray Core Processor: 78K/0 Number of I/O: 55 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 053017-UPD78F0535AGB
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 55
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3K x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0535AGB 053017-UPD78F0535AGB
Product Name 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0535AGB
Data Bus 8 Bit 8 Bit
RAM 3 KB 60 KB
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CA4EMCAFXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
7 suppliers