Renesas Electronics Corporation OEM Parts - OEM Parts (T - Z) - UPD78F0534AFC-AA1-E1-A UPD78F0534AFC-AA1-E1-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103227-UPD78F0534AF C-AA1-E1-A Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103227-UPD78F0534AF C-AA1-E1-A Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UPD78F0534AFC-AA1-E1-A - 1103227-UPD78F0534AFC-AA1-E1-A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPD78F0534AFC-AA1-E1-A
1103227-UPD78F0534AFC-AA1-E1-A
OEM Parts - OEM Parts (T - Z) - UPD78F0534AFC-AA1-E1-A 1103227-UPD78F0534AFC-AA1-E1-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103227-UPD78F0534AF C-AA1-E1-A Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103227-UPD78F0534AFC-AA1-E1-A
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1103227-UPD78F0534AFC-AA1-E1-A
Product Name OEM Parts - OEM Parts (T - Z) - UPD78F0534AFC-AA1-E1-A
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers