Renesas Electronics Corporation OEM Parts - OEM Parts (T - Z) - UPD78F0531GC-UBS-A UPD78F0531GC-UBS-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103224-UPD78F0531GC -UBS-A Number of Bits: 8 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103224-UPD78F0531GC -UBS-A Number of Bits: 8 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UPD78F0531GC-UBS-A - 1103224-UPD78F0531GC-UBS-A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UPD78F0531GC-UBS-A
1103224-UPD78F0531GC-UBS-A
OEM Parts - OEM Parts (T - Z) - UPD78F0531GC-UBS-A 1103224-UPD78F0531GC-UBS-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103224-UPD78F0531GC -UBS-A Number of Bits: 8 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103224-UPD78F0531GC-UBS-A
Number of Bits: 8
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1103224-UPD78F0531GC-UBS-A
Product Name OEM Parts - OEM Parts (T - Z) - UPD78F0531GC-UBS-A
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers