Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0521AGB-GAG-AX UPD78F0521AGB-GAG-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 798856-UPD78F0521AGB -GAG-AX Series: 78K0/Kx2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K/0 Speed: 20MHz Package: 52-LQFP Core Size: 8-Bit Connectivity: 3-Wire SIO, I2C, LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: uPD78F0521 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): uPSD3232C-24T6T; uPSD3234C-40T6T; uPSD3232B-24T6T; uPSD3254CV-24T6T ; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 798856-UPD78F0521AGB -GAG-AX Series: 78K0/Kx2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K/0 Speed: 20MHz Package: 52-LQFP Core Size: 8-Bit Connectivity: 3-Wire SIO, I2C, LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: uPD78F0521 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): uPSD3232C-24T6T; uPSD3234C-40T6T; uPSD3232B-24T6T; uPSD3254CV-24T6T ; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0521AGB-GAG-AX - 798856-UPD78F0521AGB-GAG-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0521AGB-GAG-AX
798856-UPD78F0521AGB-GAG-AX
Embedded - Embedded - Microcontrollers - UPD78F0521AGB-GAG-AX 798856-UPD78F0521AGB-GAG-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 798856-UPD78F0521AGB -GAG-AX Series: 78K0/Kx2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: 78K/0 Speed: 20MHz Package: 52-LQFP Core Size: 8-Bit Connectivity: 3-Wire SIO, I2C, LIN, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: uPD78F0521 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): uPSD3232C-24T6T; uPSD3234C-40T6T; uPSD3232B-24T6T; uPSD3254CV-24T6T ; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Renesas Electronics America
Win Source Part Number: 798856-UPD78F0521AGB-GAG-AX
Series: 78K0/Kx2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 78K/0
Speed: 20MHz
Package: 52-LQFP
Core Size: 8-Bit
Connectivity: 3-Wire SIO, I2C, LIN, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: uPD78F0521
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): uPSD3232C-24T6T; uPSD3234C-40T6T; uPSD3232B-24T6T; uPSD3254CV-24T6T ;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-UPD78F0521AGB-GAG-AX
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-UPD78F0521AGB-GAG-AX
IC MCU 8BIT 16KB FLASH 52LQFP Product overview: UPD78F0521AGB-GAG-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0521AGB-GA G-AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 52LQFP Product overview: UPD78F0521AGB-GAG-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0521AGB-GAG-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD78F0521AGB-GAG-AX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
UPD78F0521AGB-GAG-AX-ND
Microcontrollers UPD78F0521AGB-GAG-AX-ND
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

Buy Now
Microcontrollers - UPD78F0521AGB-GAG-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0521AGB-GAG-AX
Microcontrollers UPD78F0521AGB-GAG-AX
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - UPD78F0521AGB-GAG-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0521AGB-GAG-AX
Embedded - Microcontrollers UPD78F0521AGB-GAG-AX
IC MCU 8BIT 16KB FLASH 52LQFP

IC MCU 8BIT 16KB FLASH 52LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0521AGB-GAG-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0521AGB-GAG-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0521AGB-GAG-AX
IC MCU 8BIT 16KB FLASH 52LQFP

IC MCU 8BIT 16KB FLASH 52LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 798856-UPD78F0521AGB-GAG-AX 685-UPD78F0521AGB-GAG-AX UPD78F0521AGB-GAG-AX-ND UPD78F0521AGB-GAG-AX UPD78F0521AGB-GAG-AX UPD78F0521AGB-GAG-AX
Product Name Embedded - Embedded - Microcontrollers - UPD78F0521AGB-GAG-AX 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 16 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details