Renesas Electronics Corporation Relays - Solid State Relays UPD78F0515GA-8EU-A

Description
Alternative Parts (Cross-Reference): Cross Category: Relays>Solid State Relays Program Memory Size: External Data RAM Size: 1008 x 8 Package / Case: 4-SMD, No Lead Package / Case: 4-SMD, No Lead Number of I/Os: 492 Operating Supply Voltage (Min): 1.2 V Operating Supply Voltage (Max): 7(V)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Relays>Solid State Relays Program Memory Size: External Data RAM Size: 1008 x 8 Package / Case: 4-SMD, No Lead Package / Case: 4-SMD, No Lead Number of I/Os: 492 Operating Supply Voltage (Min): 1.2 V Operating Supply Voltage (Max): 7(V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
Relays - Solid State Relays
Alternative Parts (Cross-Reference): Cross Category: Relays>Solid State Relays Program Memory Size: External Data RAM Size: 1008 x 8 Package / Case: 4-SMD, No Lead Package / Case: 4-SMD, No Lead Number of I/Os: 492 Operating Supply Voltage (Min): 1.2 V Operating Supply Voltage (Max): 7(V)

Alternative Parts (Cross-Reference): Cross
Category: Relays>Solid State Relays
Program Memory Size: External
Data RAM Size: 1008 x 8
Package / Case: 4-SMD, No Lead
Package / Case: 4-SMD, No Lead
Number of I/Os: 492
Operating Supply Voltage (Min): 1.2 V
Operating Supply Voltage (Max): 7(V)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Name Relays - Solid State Relays
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details