Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD78F0513GA(T)-8EU-E1-A UPD78F0513GA(T)-8EU-E1-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103210-UPD78F0513GA (T)-8EU-E1-A Resistance: 78 kΩ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103210-UPD78F0513GA (T)-8EU-E1-A Resistance: 78 kΩ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD78F0513GA(T)-8EU-E1-A - 1103210-UPD78F0513GA(T)-8EU-E1-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0513GA(T)-8EU-E1-A
1103210-UPD78F0513GA(T)-8EU-E1-A
Embedded - Embedded - Microcontrollers - UPD78F0513GA(T)-8EU-E1-A 1103210-UPD78F0513GA(T)-8EU-E1-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103210-UPD78F0513GA (T)-8EU-E1-A Resistance: 78 kΩ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103210-UPD78F0513GA(T)-8EU-E1-A
Resistance: 78 kΩ
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD78F0513GA(T)-8EU-E1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD78F0513GA(T)-8EU-E1-A
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD78F0513GA(T)-8EU-E1-A
MCU 8-bit 78K 78K0 CISC 32KB Flash 2.5V/3.3V/5V 48-Pin LQFP T/R Product overview: UPD78F0513GA(T)-8EU- E1-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0513GA(T)- 8EU-E1-A can be used for catalog matching and distributor lookup.

MCU 8-bit 78K 78K0 CISC 32KB Flash 2.5V/3.3V/5V 48-Pin LQFP T/R Product overview: UPD78F0513GA(T)-8EU-E1-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0513GA(T)-8EU-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103210-UPD78F0513GA(T)-8EU-E1-A 685-UPD78F0513GA(T)-8EU-E1-A
Product Name Embedded - Embedded - Microcontrollers - UPD78F0513GA(T)-8EU-E1-A 8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers