IC MCU 8BIT 24KB FLASH 38SSOP Product overview: UPD78F0512AMC-GAA-AX
Manufacturer: Renesas Electronics America
Win Source Part Number: 213755-UPD78F0512AMC
Packaging: Tray
Core Processor: 78K/0
Number of I/O: 31
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 240
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 38-SSOP
IC MCU 8BIT 24KB FLASH 38SSOP
IC MCU 8BIT 24KB FLASH 38SSOP
IC MCU 8BIT 24KB FLASH 38SSOP
78K/0 78K0/Kx2 Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 38-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD78F0512AMC-GAA-AX | 213755-UPD78F0512AMC-GAA-AX | UPD78F0512AMC-GAA-AX-ND | 668-UPD78F0512AMC-GAA-AX | UPD78F0512AMC-GAA-AX | UPD78F0512AMC-GAA-AX | UPD78F0512AMC-GAA-AX |
| Product Name | 8-bit 8BIT 24KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD78F0512AMC-GAA-AX | Microcontrollers | IC MCU 8BIT 24KB FLASH 38SSOP | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 1 KB | 24 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 3 volts | 1.8 to 5.5 volts | ||
| Package Type | Other; Tray | SOP; SSOP; Other; 38-SSOP | TSSOP; Other; "38-TSSOP (0.240"", 6.10mm Width)" | SSOP; Other; 38-TSSOP (0.240, 6.10mm Width) | SSOP; Other; 38-TSSOP (0.240", 6.10mm Width) | SOP; SSOP; TSSOP; Other; 38-TSSOP (0.240\", 6.10mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |