Renesas Electronics Corporation 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU UPD78F0501MC-5A4-E1-A

Description
MCU 8-Bit 78K 78K0 CISC 16KB Flash 2.5V/3.3V/5V 30-Pin SSOP Product overview: UPD78F0501MC-5A4-E1- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0501MC-5A4 -E1-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-Bit 78K 78K0 CISC 16KB Flash 2.5V/3.3V/5V 30-Pin SSOP Product overview: UPD78F0501MC-5A4-E1- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0501MC-5A4 -E1-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU - 685-UPD78F0501MC-5A4-E1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU
685-UPD78F0501MC-5A4-E1-A
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU 685-UPD78F0501MC-5A4-E1-A
MCU 8-Bit 78K 78K0 CISC 16KB Flash 2.5V/3.3V/5V 30-Pin SSOP Product overview: UPD78F0501MC-5A4-E1- A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0501MC-5A4 -E1-A can be used for catalog matching and distributor lookup.

MCU 8-Bit 78K 78K0 CISC 16KB Flash 2.5V/3.3V/5V 30-Pin SSOP Product overview: UPD78F0501MC-5A4-E1-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0501MC-5A4-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F0501MC-5A4-E1-A - 991508-UPD78F0501MC-5A4-E1-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0501MC-5A4-E1-A
991508-UPD78F0501MC-5A4-E1-A
Embedded - Embedded - Microcontrollers - UPD78F0501MC-5A4-E1-A 991508-UPD78F0501MC-5A4-E1-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991508-UPD78F0501MC- 5A4-E1-A Resistance: 78 kΩ Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991508-UPD78F0501MC-5A4-E1-A
Resistance: 78 kΩ
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0501MC-5A4-E1-A 991508-UPD78F0501MC-5A4-E1-A
Product Name 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0501MC-5A4-E1-A
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C00568200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers