IC MCU 8BIT 32KB FLASH 80LQFP
IC MCU 8BIT 32KB FLASH 80LQFP
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0493GK-GAK-AX | UPD78F0493GK-GAK-AX | UPD78F0493GK-GAK-AX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 10 MHz | 10 MHz | |
| RAM | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH |