IC MCU 8BIT 24KB FLASH 52LQFP
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 24KB (24K x 8) FLASH
IC MCU 8BIT 24KB FLASH 52LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD78F0432GB-GAG-AX | UPD78F0432GB-GAG-AX | UPD78F0432GB-GAG-AX |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 10 MHz | 10 MHz | |
| RAM | 1 KB | 1 KB | |
| I/O Ports | 34 |