Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008073-UPD78F0396GC
Mounting: SMD (SMT)
Frequency: 20 MHz
Number of Bits: 8
Categories: OEM Parts(T-Z)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008073-UPD78F0396GC-8EA-A |
| Product Name | OEM Parts - OEM Parts (T - Z) - UPD78F0396GC-8EA-A |