Renesas Electronics Corporation Embedded Microcontroller MCU UPD78F0134M2GC-8BS-A

Description
IC MCU Product overview: UPD78F0134M2GC-8BS-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0134M2GC-8 BS-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU Product overview: UPD78F0134M2GC-8BS-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0134M2GC-8 BS-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Embedded Microcontroller MCU
685-UPD78F0134M2GC-8BS-A
Embedded Microcontroller MCU 685-UPD78F0134M2GC-8BS-A
IC MCU Product overview: UPD78F0134M2GC-8BS-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0134M2GC-8 BS-A can be used for catalog matching and distributor lookup.

IC MCU Product overview: UPD78F0134M2GC-8BS-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0134M2GC-8BS-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - UPD78F0134M2GC-8BS-A - 395019-UPD78F0134M2GC-8BS-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0134M2GC-8BS-A
395019-UPD78F0134M2GC-8BS-A
Embedded - Embedded - Microcontrollers - UPD78F0134M2GC-8BS-A 395019-UPD78F0134M2GC-8BS-A
Manufacturer: Renesas Electronics America Win Source Part Number: 395019-UPD78F0134M2G C-8BS-A Part Status: Obsolete Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 395019-UPD78F0134M2GC-8BS-A
Part Status: Obsolete
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined

Buy Now
 - UPD78F0134M2GC-8BS-A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 12MHz, CMOS, PQFP64

Microcontroller, 8-Bit, FLASH, UPD78K0 CPU, 12MHz, CMOS, PQFP64

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0134M2GC-8BS-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0134M2GC-8BS-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0134M2GC-8BS-A
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - UPD78F0134M2GC-8BS-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0134M2GC-8BS-A
Embedded - Microcontrollers UPD78F0134M2GC-8BS-A
IC MCU

IC MCU

Supplier's Site Datasheet
Microcontrollers - UPD78F0134M2GC-8BS-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0134M2GC-8BS-A
Microcontrollers UPD78F0134M2GC-8BS-A
- Microcontroller IC

- Microcontroller IC

Buy Now
Microcontrollers - UPD78F0134M2GC-8BS-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0134M2GC-8BS-A
Microcontrollers UPD78F0134M2GC-8BS-A
78K/0 - Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 64-LQFP (14x14)

78K/0 - Microcontroller IC 8-Bit 12MHz 32KB (32K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0134M2GC-8BS-A 395019-UPD78F0134M2GC-8BS-A UPD78F0134M2GC-8BS-A UPD78F0134M2GC-8BS-A UPD78F0134M2GC-8BS-A UPD78F0134M2GC-8BS-A UPD78F0134M2GC-8BS-A
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - UPD78F0134M2GC-8BS-A Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Package Type Other; Tray QFP; Other; LQFP64 QFP QFP; Other; 64-LQFP
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed Removed; Obsolete Removed; Obsolete
ROM Type Flash
Clock Speed 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 7GA83020840 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers