Renesas Electronics Corporation Embedded Microcontroller MCU UPD78F0103M5MC(A)-5A4-A

Description
IC MCU Product overview: UPD78F0103M5MC(A)-5A 4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0103M5MC(A )-5A4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU Product overview: UPD78F0103M5MC(A)-5A 4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0103M5MC(A )-5A4-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-UPD78F0103M5MC(A)-5A4-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-UPD78F0103M5MC(A)-5A4-A
Embedded Microcontroller MCU 685-UPD78F0103M5MC(A)-5A4-A
IC MCU Product overview: UPD78F0103M5MC(A)-5A 4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0103M5MC(A )-5A4-A can be used for catalog matching and distributor lookup.

IC MCU Product overview: UPD78F0103M5MC(A)-5A4-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0103M5MC(A)-5A4-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD78F0103M5MC(A)-5A4-A-ND - DigiKey
Thief River Falls, MN, United States
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0103M5MC(A)-5A4-A - 938294-UPD78F0103M5MC(A)-5A4-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0103M5MC(A)-5A4-A
938294-UPD78F0103M5MC(A)-5A4-A
Embedded - Embedded - Microcontrollers - UPD78F0103M5MC(A)-5A4-A 938294-UPD78F0103M5MC(A)-5A4-A
Manufacturer: Renesas Electronics America Win Source Part Number: 938294-UPD78F0103M5M C(A)-5A4-A Features: series Microcontroller IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 938294-UPD78F0103M5MC(A)-5A4-A
Features: series Microcontroller IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0103M5MC(A)-5A4-A - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0103M5MC(A)-5A4-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0103M5MC(A)-5A4-A
IC MCU

IC MCU

Supplier's Site
Embedded - Microcontrollers - UPD78F0103M5MC(A)-5A4-A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0103M5MC(A)-5A4-A
Embedded - Microcontrollers UPD78F0103M5MC(A)-5A4-A
IC MCU

IC MCU

Supplier's Site Datasheet
Microcontrollers - UPD78F0103M5MC(A)-5A4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0103M5MC(A)-5A4-A
Microcontrollers UPD78F0103M5MC(A)-5A4-A
- Microcontroller IC

- Microcontroller IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-UPD78F0103M5MC(A)-5A4-A UPD78F0103M5MC(A)-5A4-A-ND 938294-UPD78F0103M5MC(A)-5A4-A UPD78F0103M5MC(A)-5A4-A UPD78F0103M5MC(A)-5A4-A UPD78F0103M5MC(A)-5A4-A
Product Name Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - UPD78F0103M5MC(A)-5A4-A Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details