RENESAS ELECTRONICS CORPORATION
UPD780822BGC(A)-305-UEU-E2-AX -- EMBEDDED - MICROCONTROLLERS
Renesas Electronics Corporation
Embedded - Microcontrollers
UPD780822BGC(A)-305-UEU-E2-AX
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
UPD780822BGC(A)-305-UEU-E2-AX |
UPD780822BGC(A)-305-UEU-E2-AX |
|
Product Name
|
Embedded - Microcontrollers |
Microcontrollers |
|
Life Cycle Stage
|
|
Removed; Obsolete
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit
Clock Speed
20 MHz
Features
Watchdog Timer; DMA
View Details
3 suppliers
RAM
1000 KB
Package Type
Other; VQFN
Pin Count
64
View Details