Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers UPD75P0016CU-A

Description
Win Source Part Number: 1141311-UPD75P0016CU -A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): UPD75P0016CU(A); UPD75P0016CUA; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-UPD75P0016CU-A, RENRNSUPD75P0016CU-A
Request a Quote Datasheet
Description
Win Source Part Number: 1141311-UPD75P0016CU -A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): UPD75P0016CU(A); UPD75P0016CUA; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-UPD75P0016CU-A, RENRNSUPD75P0016CU-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1141311-UPD75P0016CU-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1141311-UPD75P0016CU-A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1141311-UPD75P0016CU-A
Win Source Part Number: 1141311-UPD75P0016CU -A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): UPD75P0016CU(A); UPD75P0016CUA; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-UPD75P0016CU-A, RENRNSUPD75P0016CU-A

Win Source Part Number: 1141311-UPD75P0016CU-A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): UPD75P0016CU(A); UPD75P0016CUA;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-UPD75P0016CU-A,RENRNSUPD75P0016CU-A

Buy Now Datasheet
 - UPD75P0016CU-A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 4-Bit, OTPROM, UPD75XL CPU, 6MHz, MOS, PDIP42

Microcontroller, 4-Bit, OTPROM, UPD75XL CPU, 6MHz, MOS, PDIP42

Supplier's Site Datasheet
6MHZ Embedded Microcontroller MCU - 685-UPD75P0016CU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6MHZ Embedded Microcontroller MCU
685-UPD75P0016CU-A
6MHZ Embedded Microcontroller MCU 685-UPD75P0016CU-A
4-BIT, OTPROM, UPD75XL CPU, 6MHZ Product overview: UPD75P0016CU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 6MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD75P0016CU-A can be used for catalog matching and distributor lookup.

4-BIT, OTPROM, UPD75XL CPU, 6MHZ Product overview: UPD75P0016CU-A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 6MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD75P0016CU-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - UPD75P0016CU-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD75P0016CU-A
Microcontrollers UPD75P0016CU-A
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD75P0016CU-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD75P0016CU-A
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD75P0016CU-A
4-BIT, OTPROM, UPD75XL CPU, 6MHZ

4-BIT, OTPROM, UPD75XL CPU, 6MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1141311-UPD75P0016CU-A UPD75P0016CU-A 685-UPD75P0016CU-A UPD75P0016CU-A UPD75P0016CU-A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 6MHZ Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 4 Bit 4 Bit; 4-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers