Win Source Part Number: 975019-UPD720210K8-B
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 25
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Voltage - Supply: 3.3V
Package / Case: 76-VFQFN Exposed Pad
Supplier Device Package: 76-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: UPD720210
USB Hub Controller USB 3.0 USB Interface 76-QFN (9x9)
IC HOST CTRLR USB 3.0 4PORT
IC HOST CTRLR USB 3.0 4PORT
QFN-76-EP(9x9) USB ICs ROHS
IC HOST CTRLR USB 3.0 4PORT
USB Hub Controller USB 3.0 USB Interface 76-HVQFN (9x9)
IC HOST CTRLR USB 3.0 4PORT
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 975019-UPD720210K8-BAF-A | UPD720210K8-BAF-A-ND | UPD720210K8-BAF-A | 668-UPD720210K8-BAF-A | UPD720210K8-BAF-A | UPD720210K8-BAF-A | UPD720210K8-BAF-A | UPD720210K8-BAF-A |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | IC HOST CTRLR USB 3.0 4PORT | Communication Interface Chip/UART/485/232 >> USB ICs | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | UART | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | -3.3V; 3V; 5V; Other; 5V | Other; 3.3V | Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | USB | USB; USB | USB | USB | USB; USB | USB; USB | USB; USB |