Renesas Electronics Corporation Interface Transceiver IC UPD720202K8-701-BAA

Description
Product overview: UPD720202K8-701-BAA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-UPD720202K8-701- BAA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: UPD720202K8-701-BAA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-UPD720202K8-701- BAA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-UPD720202K8-701-BAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-UPD720202K8-701-BAA
Interface Transceiver IC 753-UPD720202K8-701-BAA
Product overview: UPD720202K8-701-BAA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-UPD720202K8-701- BAA can be used for catalog matching and distributor lookup.

Product overview: UPD720202K8-701-BAA from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-UPD720202K8-701-BAA can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - UPD720202K8-701-BAA - 757846-UPD720202K8-701-BAA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - UPD720202K8-701-BAA
757846-UPD720202K8-701-BAA
Interface - Interface - Controllers - UPD720202K8-701-BAA 757846-UPD720202K8-701-BAA
Manufacturer: Renesas Electronics America Win Source Part Number: 757846-UPD720202K8-7 01-BAA Manufacturer Homepage: www.renesas.com Reference case: QFN48 Reference Date Code: 12+Rohs Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 757846-UPD720202K8-701-BAA
Manufacturer Homepage: www.renesas.com
Reference case: QFN48
Reference Date Code: 12+Rohs
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-UPD720202K8-701-BAA 757846-UPD720202K8-701-BAA
Product Name Interface Transceiver IC Interface - Interface - Controllers - UPD720202K8-701-BAA
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900962 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details