USB Host Controller USB 3.0 USB Interface 68-QFN (8x8)
Win Source Part Number: 989613-UPD720201K8-7
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 25
Protocol: USB
Function: Host Controller
Interface: USB
Standards: USB 3.0
Voltage - Supply: 3.3V
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-UPD720201K8-71
Base Product Number: UPD720201
USB Host Controller USB 3.0 USB Interface 68-QFN (8x8)
IC HOST CTRLR USB 3.0 68QFN
IC HOST CTRLR USB 3.0 68QFN
IC HOST CTRLR USB 3.0 68QFN
USB HOST CONTROLLER, -40 TO 85DEG C; USB IC Type:USB Host Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:68Pins; Data Rate:5Gbps; No. of Ports:4 Port RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UPD720201K8-711-BAC-A-ND | 989613-UPD720201K8-711-BAC-A | UPD720201K8-711-BAC-A | UPD720201K8-711-BAC-A | UPD720201K8-711-BAC-A | UPD720201K8-711-BAC-A | 23AH3681 |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Usb Host Controller, -40 To 85Deg C; Usb Ic Type Renesas |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | USB | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other | Other; 3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |