Manufacturer: Renesas Electronics America
Win Source Part Number: 213751-UPD720201K8-7
Packaging: Tray
Protocol: USB
Standards: USB 3.0
Family Name: UPD720201
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 68-QFN (8x8)
Purpose: Host Controller
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): UPD720201K8-711-BAC-
ECCN: 3A991
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
USB Host Controller USB 3.0 USB Interface 68-QFN (8x8)
IC HOST CTRLR USB 3.0 68QFN
IC HOST CTRLR USB 3.0 68QFN
IC HOST CTRLR USB 3.0 68QFN
USB HOST CONTROLLER, 0 TO 85DEG C ROHS COMPLIANT: YES
USB Host Controller USB 3.0 USB Interface 68-QFN (8x8)
| Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 213751-UPD720201K8-701-BAC-A | UPD720201K8-701-BAC-A-ND | 2347158 | UPD720201K8-701-BAC-A | UPD720201K8-701-BAC-A | UPD720201K8-701-BAC-A | 85AJ6550 | UPD720201K8-701-BAC-A |
| Product Name | Interface - Interface - Controllers - UPD720201K8-701-BAC-A | Controllers | USB Interface ICs | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Usb Host Controller, 0 To 85Deg C Rohs Compliant Renesas | Controllers |
| Supply Voltage | Other; 3.3V | 3.6V | Other | Other; 3.3V | Other; 3.3V | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | 68-QFN (8x8) | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | |||
| Technology | USB | USB | USB; USB | USB; USB | USB; USB | USB | USB; USB |