Renesas Electronics Corporation Interface - Interface - Controllers - UPD720200F1-DAK-A UPD720200F1-DAK-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 085357-UPD720200F1-D AK-A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 085357-UPD720200F1-D AK-A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - UPD720200F1-DAK-A - 085357-UPD720200F1-DAK-A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - UPD720200F1-DAK-A
085357-UPD720200F1-DAK-A
Interface - Interface - Controllers - UPD720200F1-DAK-A 085357-UPD720200F1-DAK-A
Manufacturer: Renesas Electronics America Win Source Part Number: 085357-UPD720200F1-D AK-A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 085357-UPD720200F1-DAK-A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - UPD720200F1-DAK-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
UPD720200F1-DAK-A
Integrated Circuits (ICs) - Interface - Controllers UPD720200F1-DAK-A
USB 3.0 HOST CONTROLLER V

USB 3.0 HOST CONTROLLER V

Supplier's Site
Controllers - UPD720200F1-DAK-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 085357-UPD720200F1-DAK-A UPD720200F1-DAK-A UPD720200F1-DAK-A
Product Name Interface - Interface - Controllers - UPD720200F1-DAK-A Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - ADM1022ARQ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Controllers - AN983B-BG-T-V8-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
5 suppliers