Manufacturer: Renesas Electronics America
Win Source Part Number: 043466-UPD720200AF1-
Packaging: Tray
Protocol: USB
Standards: USB 3.0
Family Name: UPD720200A
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 176-FBGA (10x10)
Purpose: Host Controller
Supply Voltage - Operating: 3.3V
Introduction Date: September 05, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC HOST CTRLR USB 3.0 2PORT 176B
USB 3.0 HOST CONTROLLER
USB Host Controller USB 3.0 USB Interface 176-FBGA (10x10)
USB Host Controller USB 3.0 USB Interface 176-FBGA (10x10)
IC HOST CTRLR USB 3.0 2PORT 176B
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 043466-UPD720200AF1-DAP-A | UPD720200AF1-DAP-A | UPD720200AF1-DAP-A | UPD720200AF1-DAP-A | UPD720200AF1-DAP-A |
| Product Name | Interface - Interface - Controllers - UPD720200AF1-DAP-A | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Supply Voltage | Other; 3.3V | Other | Other; 3.3V | Other; 3.3V |