Renesas Electronics Corporation Interface - Interface - Controllers - UPD720115K8-711-BAK-A UPD720115K8-711-BAK-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 851391-UPD720115K8-7 11-BAK-A Features: Interface Package: Tray Family Name: UPD720115 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 851391-UPD720115K8-7 11-BAK-A Features: Interface Package: Tray Family Name: UPD720115 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - UPD720115K8-711-BAK-A - 851391-UPD720115K8-711-BAK-A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - UPD720115K8-711-BAK-A
851391-UPD720115K8-711-BAK-A
Interface - Interface - Controllers - UPD720115K8-711-BAK-A 851391-UPD720115K8-711-BAK-A
Manufacturer: Renesas Electronics America Win Source Part Number: 851391-UPD720115K8-7 11-BAK-A Features: Interface Package: Tray Family Name: UPD720115 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 851391-UPD720115K8-711-BAK-A
Features: Interface
Package: Tray
Family Name: UPD720115
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - UPD720115K8-711-BAK-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Hub Controller USB 2.0 USB Interface 40-QFN (6x6)

USB Hub Controller USB 2.0 USB Interface 40-QFN (6x6)

Buy Now Datasheet
IC USB CONTROLLER 40VQFN

IC USB CONTROLLER 40VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - UPD720115K8-711-BAK-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
UPD720115K8-711-BAK-A
Integrated Circuits (ICs) - Interface - Controllers UPD720115K8-711-BAK-A
IC USB CONTROLLER 40VQFN

IC USB CONTROLLER 40VQFN

Supplier's Site
Interface - Controllers - UPD720115K8-711-BAK-A - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
UPD720115K8-711-BAK-A
Interface - Controllers UPD720115K8-711-BAK-A
IC USB CONTROLLER 40VQFN

IC USB CONTROLLER 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 851391-UPD720115K8-711-BAK-A UPD720115K8-711-BAK-A UPD720115K8-711-BAK-A UPD720115K8-711-BAK-A UPD720115K8-711-BAK-A
Product Name Interface - Interface - Controllers - UPD720115K8-711-BAK-A Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Technology USB; USB USB; USB USB; USB USB; USB
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Controllers - ADM6992X-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
4 suppliers
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 2910ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details