Manufacturer: Renesas Electronics America
Win Source Part Number: 938288-UPD720115K8-6
Operating Temperature Range: 0°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Tray
Family Name: UPD720115
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC USB CONTROLLER 40VQFN
USB Hub Controller USB 2.0 USB Interface 40-QFN (6x6)
IC USB CONTROLLER 40VQFN
IC USB CONTROLLER 40VQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 938288-UPD720115K8-611-BAK-A | UPD720115K8-611-BAK-A | UPD720115K8-611-BAK-A | UPD720115K8-611-BAK-A | UPD720115K8-611-BAK-A |
| Product Name | Interface - Interface - Controllers - UPD720115K8-611-BAK-A | Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Package Type | 40-QFN (6x6) | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad |