Renesas Electronics Corporation Interface Transceiver IC UPD720114GA-YEU-A

Description
IC CONTROLLER USB 48TQFP Product overview: UPD720114GA-YEU-A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-UPD720114GA-YEU- A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CONTROLLER USB 48TQFP Product overview: UPD720114GA-YEU-A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-UPD720114GA-YEU- A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-UPD720114GA-YEU-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-UPD720114GA-YEU-A
Interface Transceiver IC 753-UPD720114GA-YEU-A
IC CONTROLLER USB 48TQFP Product overview: UPD720114GA-YEU-A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-UPD720114GA-YEU- A can be used for catalog matching and distributor lookup.

IC CONTROLLER USB 48TQFP Product overview: UPD720114GA-YEU-A from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-UPD720114GA-YEU-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Controllers - UPD720114GA-YEU-A - 090407-UPD720114GA-YEU-A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - UPD720114GA-YEU-A
090407-UPD720114GA-YEU-A
Interface - Interface - Controllers - UPD720114GA-YEU-A 090407-UPD720114GA-YEU-A
Manufacturer: Renesas Electronics America Win Source Part Number: 090407-UPD720114GA-Y EU-A Packaging: Tray Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 48-TQFP (7x7) Purpose: Hub Controller Supply Voltage - Operating: 3.14 V to 3.46 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 090407-UPD720114GA-YEU-A
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-TQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3.14 V to 3.46 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-UPD720114GA-YEU-A 090407-UPD720114GA-YEU-A
Product Name Interface Transceiver IC Interface - Interface - Controllers - UPD720114GA-YEU-A
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Line Interface ICs - 1907330 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details