Manufacturer: Renesas Electronics America
Win Source Part Number: 053002-UPD720102GC-Y
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C
Case / Package: 120-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.135 V to 3.465 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 90
USB Controller USB 2.0 PCI Interface 120-TQFP (14x14)
IC HOST CTLR USB2.0 3-PORTS QFP
IC HOST CTLR USB2.0 3-PORTS QFP
USB HOST CONTROLLER, -20 TO 70DEG C; USB IC Type:USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:TQFP; No. of Pins:120Pins; Data Rate:480.24Mbps; Product Range:- RoHS Compliant: Yes
IC HOST CTLR USB2.0 3-PORTS QFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 053002-UPD720102GC-YEB-A | UPD720102GC-YEB-A | UPD720102GC-YEB-A | UPD720102GC-YEB-A | 23AH3679 | UPD720102GC-YEB-A |
| Product Name | Interface - Interface - Controllers - UPD720102GC-YEB-A | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Usb Host Controller, -20 To 70Deg C; Usb Ic Type Renesas | Controllers |
| Supply Voltage | Other; 3.135 V ~ 3.465 V | Other; 3.135V ~ 3.465V | Other | Other; 3.135V | Other; 3.135V ~ 3.465V | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Package Type | QFP; TQFP; 120-TQFP (14x14) | QFP; TQFP; 120-TQFP | QFP; TQFP | QFP; 120-TQFP | TQFP | QFP; 120-TQFP |
| Technology | PCI; PCI | USB; USB | PCI; PCI | USB | PCI |