Renesas Electronics Corporation Interface - Interface - Controllers - UPD720101F1-EA8-A UPD720101F1-EA8-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 052999-UPD720101F1-E A8-A Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: uPD720101F1-EA8-A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 144-FBGA (12x12) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): uPD720101F1-EA8; uPD720101GJ-UEN; uPD720101GJ-UEN-A; Introduction Date: August 21, 2002 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 052999-UPD720101F1-E A8-A Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: uPD720101F1-EA8-A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 144-FBGA (12x12) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): uPD720101F1-EA8; uPD720101GJ-UEN; uPD720101GJ-UEN-A; Introduction Date: August 21, 2002 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - UPD720101F1-EA8-A - 052999-UPD720101F1-EA8-A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - UPD720101F1-EA8-A
052999-UPD720101F1-EA8-A
Interface - Interface - Controllers - UPD720101F1-EA8-A 052999-UPD720101F1-EA8-A
Manufacturer: Renesas Electronics America Win Source Part Number: 052999-UPD720101F1-E A8-A Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: uPD720101F1-EA8-A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 144-FBGA (12x12) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): uPD720101F1-EA8; uPD720101GJ-UEN; uPD720101GJ-UEN-A; Introduction Date: August 21, 2002 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 052999-UPD720101F1-EA8-A
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: uPD720101F1-EA8-A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 144-FBGA (12x12)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): uPD720101F1-EA8; uPD720101GJ-UEN; uPD720101GJ-UEN-A;
Introduction Date: August 21, 2002
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Controllers - UPD720101F1-EA8-A - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
UPD720101F1-EA8-A
Interface - Controllers UPD720101F1-EA8-A
IC CONTROLLER USB 144FBGA

IC CONTROLLER USB 144FBGA

Supplier's Site Datasheet
Controllers - UPD720101F1-EA8-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Controller USB 2.0 PCI Interface 144-FBGA (12x12)

USB Controller USB 2.0 PCI Interface 144-FBGA (12x12)

Buy Now
Controllers - UPD720101F1-EA8-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Controller USB 2.0 PCI Interface 144-FBGA (12x12)

USB Controller USB 2.0 PCI Interface 144-FBGA (12x12)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - UPD720101F1-EA8-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
UPD720101F1-EA8-A
Integrated Circuits (ICs) - Interface - Controllers UPD720101F1-EA8-A
UPD720101 - USB 2.0 HOST CONTROL

UPD720101 - USB 2.0 HOST CONTROL

Supplier's Site
IC CONTROLLER USB 144FBGA

IC CONTROLLER USB 144FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 052999-UPD720101F1-EA8-A UPD720101F1-EA8-A UPD720101F1-EA8-A UPD720101F1-EA8-A UPD720101F1-EA8-A
Product Name Interface - Interface - Controllers - UPD720101F1-EA8-A Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 144-FBGA (12x12) 144-LFBGA BGA; 144-LFBGA BGA 144-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers