V850ES V850E/Sx3-H Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LFQFP
V850ES V850E/Sx3-H Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1MB FLASH 144LFQFP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3939AGJA-GAE-G-ND | UPD70F3939AGJA-GAE-G | UPD70F3939AGJA-GAE-G | UPD70F3939AGJA-GAE-G |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | |
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | |||
| RAM | 76 KB | 76 KB | 76 KB | |
| ROM | 1000 KB |