V850ES V850ES/Jx3-L Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH
IC MCU 32BIT 256KB FLASH 48LQFP
IC MCU 32BIT 256KB FLASH 48LQFP
V850ES V850ES/Jx3-L Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH
V850ES V850ES/Jx3-L Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3839GA-GAM-AX-ND | UPD70F3839GA-GAM-AX | UPD70F3839GA-GAM-AX | UPD70F3839GA-GAM-AX |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | 8 Bit; Other; A/D 6x10b; D/A 1x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB |