IC MCU 32BIT 256KB FLSH 144LFQFP
IC MCU 32BIT 256KB FLSH 144LFQFP
V850E2M V850E2/Dx4 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
| Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3522GJA-GAE-E2-D-G | UPD70F3522GJA-GAE-E2-D-G | UPD70F3522GJA-GAE-E2-D-G |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 80 MHz | 80 MHz | |
| RAM | 24 KB | 24 KB | |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 2.7 to 5.5 volts |