IC MCU 32BIT 512KB FLSH 144LFQFP Product overview: UPD70F3461GJ(A1)-GAE
V850 V850E/CAG4-M Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 512KB FLSH 144LFQFP
IC MCU 32BIT 512KB FLSH 144LFQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3461GJ(A1)-GAE-AX | UPD70F3461GJ(A1)-GAE-AX | UPD70F3461GJ(A1)-GAE-AX | UPD70F3461GJ(A1)-GAE-AX |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| RAM | 60 KB | 60 KB | 60 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 to 3 volts | ||
| Package Type | Other; Tape & Reel (TR) | QFP; Other; 144-LQFP |