Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - UPD70F3374M2GCA1-UEU-AX UPD70F3374M2GCA1-UEU-AX

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968859-UPD70F3374M2G CA1-UEU-AX Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: ROMless Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of UART Channels: 3
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968859-UPD70F3374M2G CA1-UEU-AX Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: ROMless Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of UART Channels: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - UPD70F3374M2GCA1-UEU-AX - 968859-UPD70F3374M2GCA1-UEU-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD70F3374M2GCA1-UEU-AX
968859-UPD70F3374M2GCA1-UEU-AX
Embedded - Embedded - Microcontrollers - UPD70F3374M2GCA1-UEU-AX 968859-UPD70F3374M2GCA1-UEU-AX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968859-UPD70F3374M2G CA1-UEU-AX Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: ROMless Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Number of UART Channels: 3

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968859-UPD70F3374M2GCA1-UEU-AX
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: ROMless
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 48 MHz
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of UART Channels: 3

Buy Now
16-bit 16 Bit 128KB Embedded Microcontroller MCU - 685-UPD70F3374M2GCA1-UEU-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16 Bit 128KB Embedded Microcontroller MCU
685-UPD70F3374M2GCA1-UEU-AX
16-bit 16 Bit 128KB Embedded Microcontroller MCU 685-UPD70F3374M2GCA1-UEU-AX
Mixed Signal Microcontroller | IC Mcu 16 Bit 128KB Flash 100LQFP Product overview: UPD70F3374M2GCA1-UEU -AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 Bit, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3374M2GCA1 -UEU-AX can be used for catalog matching and distributor lookup.

Mixed Signal Microcontroller | IC Mcu 16 Bit 128KB Flash 100LQFP Product overview: UPD70F3374M2GCA1-UEU-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 Bit, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3374M2GCA1-UEU-AX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 968859-UPD70F3374M2GCA1-UEU-AX 685-UPD70F3374M2GCA1-UEU-AX
Product Name Embedded - Embedded - Microcontrollers - UPD70F3374M2GCA1-UEU-AX 16-bit 16 Bit 128KB Embedded Microcontroller MCU
Data Bus 32 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers