IC MCU
V850ES V850ES/FF3 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 80-LFQFP (12x12)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3373M2GKA-GAK-E1-AX | UPD70F3373M2GKA-GAK-E1-AX | UPD70F3373M2GKA-GAK-E1-AX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 16 KB | 16 KB | |
| Supply Voltage | 5.5 to 3.3 volts |