V850ES V850ES/FF3 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3372M2GKA-GAK-E2-AX | UPD70F3372M2GKA-GAK-E2-AX |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 32 MHz | |
| RAM | 8 KB |