Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994216-UPD70F3371M2G
Mounting: SMD (SMT)
Frequency: 32 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, UART
RAM Size: 16 kB
Number of Pins: 64
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 32 MHz
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3.3 V
Number of Programmable I/O: 51
Number of UART Channels: 2
Number of Timers/Counters: 7
32BIT MCU V850ES/FE3 Product overview: UPD70F3371M2GBA2-GAH
IC MCU 32BIT 256KB FLASH 64LQFP
32BIT MCU V850ES/FE3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 994216-UPD70F3371M2GBA2-GAH-AX | 685-UPD70F3371M2GBA2-GAH-AX | 559-UPD70F3371M2GBA2-GAH-AX-ND | UPD70F3371M2GBA2-GAH-AX |
| Product Name | Embedded - Embedded - Microcontrollers - UPD70F3371M2GBA2-GAH-AX | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit |
| Number | 7 | |||
| RAM | 0.0160 KB | 16 KB | 16 KB | 16 KB |
| Supply Voltage | 5 volts | 3.3 to 5.5 volts | 3.3 to 5.5 volts | 5.5 volts |
| Serial Interface | I²C; UART; I2C, UART | CAN; UART; USART |