V850ES V850ES/Sx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH
IC MCU 32BIT 256KB FLASH 100TQFP
V850ES V850ES/Sx2 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH
IC MCU 32BIT 256KB FLASH 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3201YGC-YEU-A-ND | UPD70F3201YGC-YEU-A | UPD70F3201YGC-YEU-A | UPD70F3201YGC-YEU-A |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 256 KB |