IC MCU 32BIT 256KB FLASH 100LQFP Product overview: UPD70F3025AGC-33-8EU
V850ES V853 Microcontroller IC 32-Bit Single-Core 33MHz 256KB (256K x 8) FLASH
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3025AGC-33-8EU-A | UPD70F3025AGC-33-8EU-A | UPD70F3025AGC-33-8EU-A | UPD70F3025AGC-33-8EU-A | UPD70F3025AGC-33-8EU-A |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 volts | 4.5 to 5.5 volts | ||
| Package Type | Other; Tray | QFP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |