Other Series 20MHz FBGA-121 ROHS Product overview: UPD70F3017AYF1-EA6-A
Microcontroller, 32-Bit, FLASH, V850 CPU, 20MHz, CMOS, PBGA121
IC MCU 32BIT 256KB FLASH 121FBGA
V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH 121-FBGA (12x12)
V850 V850/Sx1 Microcontroller IC 32-Bit Single-Core 20MHz 256KB (256K x 8) FLASH 121-FBGA (12x12)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3017AYF1-EA6-A | UPD70F3017AYF1-EA6-A | UPD70F3017AYF1-EA6-A | UPD70F3017AYF1-EA6-A |
| Product Name | 20MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | |
| Package Type | Other; FBGA-121 | BGA; Other; BGA121 | BGA; Other; 121-LFBGA | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| ROM Type | Flash |