Renesas Electronics Corporation RF Switches UPD5713TK-E2-A

Description
UPD5713TK - RF SWITCH SPDT
Datasheet
Description
UPD5713TK - RF SWITCH SPDT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches UPD5713TK-E2-A
UPD5713TK - RF SWITCH SPDT

UPD5713TK - RF SWITCH SPDT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number UPD5713TK-E2-A
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Switches - BGS15MU14E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 1.65V ~ 1.95V
Operating Frequency 400 to 6000 MHz
View Details
Modems - ICs and Modules - 336-5439-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details