Renesas Electronics Corporation 32-bit 131MHz 3.3V Embedded Microprocessor MPU UPD30181AYF1-131-GA3-A

Description
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA Product overview: UPD30181AYF1-131-GA3 -A from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 131MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 131MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-UPD30181AYF1-131 -GA3-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA Product overview: UPD30181AYF1-131-GA3 -A from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 131MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 131MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-UPD30181AYF1-131 -GA3-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 131MHz 3.3V Embedded Microprocessor MPU - 694-UPD30181AYF1-131-GA3-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 131MHz 3.3V Embedded Microprocessor MPU
694-UPD30181AYF1-131-GA3-A
32-bit 131MHz 3.3V Embedded Microprocessor MPU 694-UPD30181AYF1-131-GA3-A
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA Product overview: UPD30181AYF1-131-GA3 -A from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 131MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 131MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-UPD30181AYF1-131 -GA3-A can be used for catalog matching and distributor lookup.

MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA Product overview: UPD30181AYF1-131-GA3-A from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 131MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 131MHz, 3.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-UPD30181AYF1-131-GA3-A can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - UPD30181AYF1-131-GA3-A - 1121623-UPD30181AYF1-131-GA3-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - UPD30181AYF1-131-GA3-A
1121623-UPD30181AYF1-131-GA3-A
Embedded - Embedded - Microprocessors - UPD30181AYF1-131-GA3-A 1121623-UPD30181AYF1-131-GA3-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121623-UPD30181AYF1 -131-GA3-A Frequency: 131 MHz Number of Pins: 240 Categories: Embedded - Microprocessors Case / Package: FBGA Max Frequency: 131 MHz Alternative Parts (Cross-Reference): UPD30181AYF1131GA3A; Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 2.3 V Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121623-UPD30181AYF1-131-GA3-A
Frequency: 131 MHz
Number of Pins: 240
Categories: Embedded - Microprocessors
Case / Package: FBGA
Max Frequency: 131 MHz
Alternative Parts (Cross-Reference): UPD30181AYF1131GA3A;
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 2.3 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-UPD30181AYF1-131-GA3-A 1121623-UPD30181AYF1-131-GA3-A
Product Name 32-bit 131MHz 3.3V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - UPD30181AYF1-131-GA3-A
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603EPG-100 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
AM3703 Sitara Processor - AM3703CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D28C-LD1G-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers