The UPD166020T1F-E1-AY is a single N-channel high-side switch designed for various applications, including light bulb switching and controlling 14 V DC grounded loads such as LEDs and inductors. It features a built-in charge pump, low on-state resistance, and multiple protection mechanisms, including short circuit protection, over temperature protection with auto-restart, and under voltage lockout. The device also includes a diagnostic function for load current sensing and provides a defined fault signal in case of abnormal load conditions. It is packaged in a small 5-pin TO-252 format and is AEC qualified, making it suitable for automotive applications. The product is Pb-free and comes in tape packaging for easy handling.
IC MCU Product overview: UPD166020T1F-E1-AY from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD166020T1F-E1-
Win Source Part Number: 1208094-UPD166020T1F
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Tray
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Product Status: Obsolete
IC MCU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD166020T1F-E1-AY | 1208094-UPD166020T1F-E1-AY | UPD166020T1F-E1-AY | UPD166020T1F-E1-AY | UPD166020T1F-E1-AY |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Package Type | Other; Tray |