Renesas Electronics Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166007T1F-E1 UPD166007T1F-E1

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 391384-UPD166007T1F- E1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 8 V to 18 V Rds On (Typ): 8 mOhm Categories: Integrated Circuits Status: Active Case / Package: TO-252 (MP-3ZK) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 391384-UPD166007T1F- E1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 8 V to 18 V Rds On (Typ): 8 mOhm Categories: Integrated Circuits Status: Active Case / Package: TO-252 (MP-3ZK) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166007T1F-E1
UPD166007T1F-E1
PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166007T1F-E1 UPD166007T1F-E1
Manufacturer: Renesas Electronics America Win Source Part Number: 391384-UPD166007T1F- E1 Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 30A Voltage - Load: 8 V to 18 V Rds On (Typ): 8 mOhm Categories: Integrated Circuits Status: Active Case / Package: TO-252 (MP-3ZK) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 391384-UPD166007T1F-E1
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Load: 8 V to 18 V
Rds On (Typ): 8 mOhm
Categories: Integrated Circuits
Status: Active
Case / Package: TO-252 (MP-3ZK)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number UPD166007T1F-E1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UPD166007T1F-E1
Voltage 8 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details