IC OP AMP 2CH 8-SOP
IC OP AMP 2CH 8-SOP
LINEAR IC OPERATION AMPLIFIER SO
General Purpose Amplifier 2 Circuit Push-Pull 8-SOP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 559-UPC842G2(74)-E1-ATR-ND | UPC842G2(74)-E1-A | UPC842G2(74)-E1-A |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4.3 milliamps | 4.3 milliamps | |
| Slew Rate | 8.5 V/µs | 8.5 V/µs | 8.5 V/µs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | Surface Mount | SOIC; 8-SOIC (0.173\", 4.40mm Width) |
| Supply Voltage (VS) | 3 volts |