Renesas Electronics Corporation RF Amplifiers - UPC8233TK-E2-A UPC8233TK-E2-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 841620-UPC8233TK-E2- A Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 841620-UPC8233TK-E2- A Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC8233TK-E2-A
841620-UPC8233TK-E2-A
RF Amplifiers - UPC8233TK-E2-A 841620-UPC8233TK-E2-A
Manufacturer: Renesas Electronics America Win Source Part Number: 841620-UPC8233TK-E2- A Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 841620-UPC8233TK-E2-A
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 841620-UPC8233TK-E2-A
Product Name RF Amplifiers - UPC8233TK-E2-A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1500D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details
Low Noise Amplifiers - NLA-10700-12750-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10700 to 12750 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 2312-QPA2225D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 28000 to 38000 MHz
View Details