RENESAS ELECTRONICS CORPORATION
UPC8106TB-E3-A -- RF MIXERS
Renesas Electronics Corporation
RF Mixers
UPC8106TB-E3-A
Description
Double Balanced Mixer
-
Rochester Electronics
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Double Balanced Mixer
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Mixers |
RF Mixers |
|
Product Number
|
UPC8106TB-E3-A |
UPC8106TB-E3-A |
|
Product Name
|
|
RF Mixers |
|
Package Type
|
Surface Mount
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mixer Type
Triple Balanced
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF
6000 to 26000 MHz
LO
6000 to 26000 MHz
IF
0.0 to 10000 MHz
View Details
Crane Aerospace & Electronics
Package Type
Connectorized; Connectorized
LO Power
+10 dBm; 10
LO
2000 to 18000 MHz
View Details
Package Type
Connectorized; connectorized
Mixer Type
Double Balanced; mixers
RF
1000 to 40000 MHz
View Details