Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
RENESAS ELECTRONICS CORPORATION
UPC804C-A -- INSTRUMENTATION, OP AMPS, BUFFER AMPS
Renesas Electronics Corporation
Instrumentation, OP Amps, Buffer Amps
UPC804C-A
Description
General Purpose Amplifier 4 Circuit 8-PDIP
Quarktwin Technology Ltd.
Done
Description
General Purpose Amplifier 4 Circuit 8-PDIP
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
UPC804C-A
Instrumentation, OP Amps, Buffer Amps
UPC804C-A
General Purpose Amplifier 4 Circuit 8-PDIP
General Purpose Amplifier 4 Circuit 8-PDIP
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Operational Amplifiers
Product Number
UPC804C-A
Product Name
Instrumentation, OP Amps, Buffer Amps
Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Op Amps
2139140
Specs
Standards
RoHS
Package Type
SO
Number of Pins
8
View Details
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
5962-8778501CA
View Details
Texas Instruments
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier
5962-0721901VHA
Specs
GBW
1000 MHz
Slew Rate
800 V/µs
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3
suppliers
Advanced Linear Devices, Inc.
Quad 5V Rail-to-Rail Precision Operational Amplifier
ALD4702BSBL
Specs
Supply Voltage (V
S
)
4 to 10 volts
Source Current (I
S
)
1.5 milliamps
I
BIAS
3.00E-5 µA
View Details
5
suppliers